onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C06NT3G NTMFS4C06NT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887780-NTMFS4C06NT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 11A (Ta), 69A (Tc) 770mW (Ta), 30.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887780-NTMFS4C06NT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 11A (Ta), 69A (Tc) 770mW (Ta), 30.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C06NT3G - 887780-NTMFS4C06NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C06NT3G
887780-NTMFS4C06NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C06NT3G 887780-NTMFS4C06NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887780-NTMFS4C06NT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 11A (Ta), 69A (Tc) 770mW (Ta), 30.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887780-NTMFS4C06NT3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 11A (Ta), 69A (Tc) 770mW (Ta), 30.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C06NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C06NT3G-ND
Single FETs, MOSFETs NTMFS4C06NT3G-ND
N-Channel 30V 11A (Ta), 69A (Tc) 770mW (Ta), 30.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 11A (Ta), 69A (Tc) 770mW (Ta), 30.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-NTMFS4C06NT3G
MOSFET Transistor 278-NTMFS4C06NT3G
TRANSISTOR SMALL SIGNAL, FET, FET General Purpose Small Signal Product overview: NTMFS4C06NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C06NT3G can be used for catalog matching and distributor lookup.

TRANSISTOR SMALL SIGNAL, FET, FET General Purpose Small Signal Product overview: NTMFS4C06NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C06NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 69A 4MOHM

MOSFET NFET SO8FL 30V 69A 4MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C06NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C06NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C06NT3G
MOSFET N-CH 30V 11A/69A 5DFN

MOSFET N-CH 30V 11A/69A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 887780-NTMFS4C06NT3G NTMFS4C06NT3G-ND 278-NTMFS4C06NT3G NTMFS4C06NT3G NTMFS4C06NT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C06NT3G Single FETs, MOSFETs MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-0007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers