N-Channel 30V 11A (Ta), 69A (Tc) 770mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 30V 11A/69A 5DFN
MOSFET NFET SO8FL 30V 69A 4MOHM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFS4C06NT1G-001-ND | NTMFS4C06NT1G-001 | NTMFS4C06NT1G-001 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |