onsemi 30V 136A MOSFET Transistor NTMFS4C03NT3G

Description
Single N−Channel Power MOSFET 30V, 136A, 2.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4C03NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 136A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 136A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C03NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 30V, 136A, 2.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4C03NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 136A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 136A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C03NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 136A MOSFET Transistor
278-NTMFS4C03NT3G
30V 136A MOSFET Transistor 278-NTMFS4C03NT3G
Single N−Channel Power MOSFET 30V, 136A, 2.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4C03NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 136A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 136A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C03NT3G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 30V, 136A, 2.1mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4C03NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 136A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 136A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C03NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961434-NTMFS4C03NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961434-NTMFS4C03NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961434-NTMFS4C03NT3G
Win Source Part Number: 961434-NTMFS4C03NT3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 30A (Ta), 136A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3.1W (Ta), 64W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 45.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3071 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): NVMFS4C03NWFT1G; NVMFS4C03NT1G; IRFH8311TRPBF; BSC0501NSIATMA1; IRF6725MTRPBF; DMTH3004LPS-13; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTMFS4 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 961434-NTMFS4C03NT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 30A (Ta), 136A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 64W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 45.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3071 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): NVMFS4C03NWFT1G; NVMFS4C03NT1G; IRFH8311TRPBF; BSC0501NSIATMA1; IRF6725MTRPBF; DMTH3004LPS-13;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMFS4
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C03NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C03NT3GCT-ND
Single FETs, MOSFETs 488-NTMFS4C03NT3GCT-ND
MOSFET N-CH 30V 30A/136A 5DFN

MOSFET N-CH 30V 30A/136A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C03NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C03NT3GTR-ND
Single FETs, MOSFETs 488-NTMFS4C03NT3GTR-ND
N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 30A (Ta), 136A (Tc) 3.1W (Ta), 64W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C03NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C03NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C03NT3G
MOSFET N-CH 30V 30A/136A 5DFN

MOSFET N-CH 30V 30A/136A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 138A 2.1MO

MOSFET NFET SO8FL 30V 138A 2.1MO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS4C03NT3G 961434-NTMFS4C03NT3G 488-NTMFS4C03NT3GCT-ND NTMFS4C03NT3G NTMFS4C03NT3G
Product Name 30V 136A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 64000 milliwatts 3100 to 64000 milliwatts
Unlock Full Specs
to access all available technical data