onsemi 30 V 38 A MOSFET Transistor NTMFS4C032NT1G

Description
Single N−Channel Power MOSFET 30 V, 38 A, 7.35mΩ, 1500-REEL Product overview: NTMFS4C032NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C032NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 30 V, 38 A, 7.35mΩ, 1500-REEL Product overview: NTMFS4C032NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C032NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30 V 38 A MOSFET Transistor
278-NTMFS4C032NT1G
30 V 38 A MOSFET Transistor 278-NTMFS4C032NT1G
Single N−Channel Power MOSFET 30 V, 38 A, 7.35mΩ, 1500-REEL Product overview: NTMFS4C032NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C032NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 30 V, 38 A, 7.35mΩ, 1500-REEL Product overview: NTMFS4C032NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 38 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 38 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C032NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C032NT1G - 929469-NTMFS4C032NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C032NT1G
929469-NTMFS4C032NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C032NT1G 929469-NTMFS4C032NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929469-NTMFS4C032NT1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 13A (Ta), 38A (Tc) 2.46W (Ta), 21.6W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTMFS4C032NT1GOSDKR, NTMFS4C032NT1GOSCT, NTMFS4C032NT1G-ND, NTMFS4C032NT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 929469-NTMFS4C032NT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 13A (Ta), 38A (Tc) 2.46W (Ta), 21.6W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTMFS4C032NT1GOSDKR, NTMFS4C032NT1GOSCT, NTMFS4C032NT1G-ND, NTMFS4C032NT1GOSTR

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4C032NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4C032NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4C032NT1GOSTR-ND
N-Channel 30V 13A (Ta), 38A (Tc) 2.46W (Ta), 21.6W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 13A (Ta), 38A (Tc) 2.46W (Ta), 21.6W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C032NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C032NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C032NT1G
MOSFET N-CH 30V 13A/38A 5DFN

MOSFET N-CH 30V 13A/38A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS4C032NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4C032NT1G
Single FETs, MOSFETs NTMFS4C032NT1G
MOSFET N-CH 30V 13A/38A 5DFN

MOSFET N-CH 30V 13A/38A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCH 6 30V NCH

MOSFET TRENCH 6 30V NCH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS4C032NT1G 929469-NTMFS4C032NT1G NTMFS4C032NT1GOSTR-ND NTMFS4C032NT1G NTMFS4C032NT1G NTMFS4C032NT1G
Product Name 30 V 38 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C032NT1G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

30V 5.3A MOSFET Transistor - 289-AUIRF7303QTR - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers