onsemi Single FETs, MOSFETs NTMFS4C027NT1G

Description
MOSFET N-CH 30V 16.4A/52A 5DFN
Request a Quote Datasheet
Description
MOSFET N-CH 30V 16.4A/52A 5DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS4C027NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C027NT1GCT-ND
Single FETs, MOSFETs 488-NTMFS4C027NT1GCT-ND
MOSFET N-CH 30V 16.4A/52A 5DFN

MOSFET N-CH 30V 16.4A/52A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS4C027NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4C027NT1GTR-ND
Single FETs, MOSFETs 488-NTMFS4C027NT1GTR-ND
N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C027NT1G - 887778-NTMFS4C027NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C027NT1G
887778-NTMFS4C027NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C027NT1G 887778-NTMFS4C027NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887778-NTMFS4C027NT1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887778-NTMFS4C027NT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 16.4A (Ta), 52A (Tc) 2.51W (Ta), 25.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
30 V 52 A MOSFET Transistor
278-NTMFS4C027NT1G
30 V 52 A MOSFET Transistor 278-NTMFS4C027NT1G
Single N−Channel Power MOSFET 30 V, 52 A, 4.8mΩ, 1500-REEL Product overview: NTMFS4C027NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 52 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 52 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C027NT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 30 V, 52 A, 4.8mΩ, 1500-REEL Product overview: NTMFS4C027NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 52 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 52 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C027NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4C027NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4C027NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4C027NT1G
MOSFET N-CH 30V 16.4A/52A 5DFN

MOSFET N-CH 30V 16.4A/52A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 6 30V NCH

MOSFET TRENCH 6 30V NCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS4C027NT1GCT-ND 887778-NTMFS4C027NT1G 278-NTMFS4C027NT1G NTMFS4C027NT1G NTMFS4C027NT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C027NT1G 30 V 52 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data