Manufacturer: ON Semiconductor
Win Source Part Number: 1083927-NTMFS4985NFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.63W (Ta), 22.73W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17.5A (Ta), 65A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 30.5nC @ 10V
Max Input Capacitance: 2100pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
N-Channel 30V 17.5A (Ta), 65A (Tc) 1.63W (Ta), 22.73W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 30V 17.5A (Ta), 65A (Tc) 1.63W (Ta), 22.73W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Single N-Channel Power MOSFET 30V, 65A, 3.4mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4985NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4985NFT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 17.5A/65A 5DFN
MOSFET NFET SO8FL 30V 65A 5MOHM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1083927-NTMFS4985NFT1G | NTMFS4985NFT1GOSTR-ND | 278-NTMFS4985NFT1G | NTMFS4985NFT1G | NTMFS4985NFT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4985NFT1G | Single FETs, MOSFETs | N-Channel 30V 65A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | ||||
| PD | 1630 to 22730 milliwatts | 1630 milliwatts |