Manufacturer: ON Semiconductor
Win Source Part Number: 060676-NTMFS4945NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 910mW (Ta), 19.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.4A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 17.6nC @ 10V
Max Input Capacitance: 1205pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
N-CH Power MOSFET 30V 12.4A SO-FL SMT Product overview: NTMFS4945NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4945NT1G can be used for catalog matching and distributor lookup.
N-Channel 30V 7.4A (Ta), 35A (Tc) 910mW (Ta), 19.8W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 30V 7.4A/35A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 060676-NTMFS4945NT1G | 278-NTMFS4945NT1G | NTMFS4945NT1G-ND | NTMFS4945NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4945NT1G | 30V 12.4A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 910 to 19800 milliwatts | 6500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |