Manufacturer: ON Semiconductor
Win Source Part Number: 120295-NTMFS4943NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 910mW (Ta), 22.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.3A (Ta), 41A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 20.9nC @ 10V
Max Input Capacitance: 1401pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Power MOSFET 30V 41A 7.2 mOhm Single N-Channel SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4943NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 41A, 7.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 41A, 7.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4943NT1G can be used for catalog matching and distributor lookup.
N-Channel 30V 8.3A (Ta), 41A (Tc) 910mW (Ta), 22.3W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 30V 8.3A/41A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 120295-NTMFS4943NT1G | 278-NTMFS4943NT1G | NTMFS4943NT1GOSTR-ND | NTMFS4943NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4943NT1G | N-Channel 30V 41A 7.2 mOhm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | |||
| PD | 910 to 22300 milliwatts | 22300 milliwatts |