NTMFS4936NT3G is an N-channel MOSFET in an SO-8 FL package designed for high-efficiency power delivery in applications such as CPU power and DC-DC converters. It has a continuous drain current of 79 A at TC = 25°C and a drain-to-source voltage rating of 30 V. The device features a low on-resistance of 3.8 mΩ at 10 V and 4.8 mΩ at 4.5 V, with an optimized gate charge for reduced switching losses. The enhanced body diode provides soft recovery with a reverse recovery charge of 36 nC. The part is RoHS compliant, Pb-free, and halogen-free, with a maximum operating junction temperature of 150°C. It is supplied in tape and reel packaging with 5000 units per reel.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFS4936NT3G |
| Product Name | MOSFET |