Manufacturer: ON Semiconductor
Win Source Part Number: 025806-NTMFS4935NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 930mW (Ta), 48W (Tc)
Family Name: NTMFS4935N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta), 93A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 49.4nC @ 10V
Max Input Capacitance: 4850pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): NTMFS4935NT3G;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial
N-CH MOSFET 30V 21.8A SO-FL SMT Power Product overview: NTMFS4935NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4935NT1G can be used for catalog matching and distributor lookup.
N-Channel 30V 13A (Ta), 93A (Tc) 930mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 30V 13A/93A 5DFN
MOSFET N-CH 30V 13A/93A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 025806-NTMFS4935NT1G | 278-NTMFS4935NT1G | NTMFS4935NT1GOSTR-ND | NTMFS4935NT1G | NTMFS4935NT1G | NTMFS4935NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4935NT1G | 30V 21.8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 930 to 48000 milliwatts | 8700 milliwatts | 930 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 5-DFN (5x6) (8-SOFL) | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads |