onsemi Single FETs, MOSFETs NTMFS4934NT3G

Description
MOSFET N-CH 30V 147A SO8FL
Request a Quote Datasheet
Description
MOSFET N-CH 30V 147A SO8FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS4934NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4934NT3GTR-ND
Single FETs, MOSFETs 488-NTMFS4934NT3GTR-ND
MOSFET N-CH 30V 147A SO8FL

MOSFET N-CH 30V 147A SO8FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082894-NTMFS4934NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082894-NTMFS4934NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082894-NTMFS4934NT3G
Win Source Part Number: 1082894-NTMFS4934NT3 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 17.1A (Ta), 147A (Tc) Rds On (Max) @ Id, Vgs: 2mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 930mW (Ta), 69.44W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 5505 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): NTMFS4833NT1G; NTMFS4897NFT1G; NTMFS4852NT3G; DMP32D4SFB-7B; ZXMC3AMCTA; DMG4468LFG-7; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFS4934NT3G-ND,NTM FS4934NT3GOSTR,488-N TMFS4934NT3GTR,NTMFS 4934NT3GOSCT,NTMFS49 34NT3GOSDKR Base Product Number: NTMFS4 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1082894-NTMFS4934NT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 17.1A (Ta), 147A (Tc)
Rds On (Max) @ Id, Vgs: 2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 930mW (Ta), 69.44W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 5505 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): NTMFS4833NT1G; NTMFS4897NFT1G; NTMFS4852NT3G; DMP32D4SFB-7B; ZXMC3AMCTA; DMG4468LFG-7;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTMFS4934NT3G-ND,NTMFS4934NT3GOSTR,488-NTMFS4934NT3GTR,NTMFS4934NT3GOSCT,NTMFS4934NT3GOSDKR
Base Product Number: NTMFS4
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Power MOSFET 30V 147A 2m OHM

MOSFET Power MOSFET 30V 147A 2m OHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4934NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4934NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4934NT3G
MOSFET N-CH 30V 147A SO8FL

MOSFET N-CH 30V 147A SO8FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTMFS4934NT3GTR-ND 1082894-NTMFS4934NT3G NTMFS4934NT3G NTMFS4934NT3G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405 - 1149772-AUIRF1405 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers