onsemi Single FETs, MOSFETs NTMFS4931NT3G

Description
N-Channel 30V 23A (Ta), 246A (Tc) 950mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 23A (Ta), 246A (Tc) 950mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS4931NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS4931NT3GTR-ND
Single FETs, MOSFETs 488-NTMFS4931NT3GTR-ND
N-Channel 30V 23A (Ta), 246A (Tc) 950mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 23A (Ta), 246A (Tc) 950mW (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 236A

MOSFET NFET SO8FL 30V 236A

Buy Now Datasheet
Mosfet, N-Ch, 30V, 246A, Dfn; Channel Type Onsemi - 45Y1555 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 246A, Dfn; Channel Type Onsemi
45Y1555
Mosfet, N-Ch, 30V, 246A, Dfn; Channel Type Onsemi 45Y1555
MOSFET, N-CH, 30V, 246A, DFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:246A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 246A, DFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:246A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4931NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4931NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4931NT3G
MOSFET N-CH 30V 23A/246A 5DFN

MOSFET N-CH 30V 23A/246A 5DFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTMFS4931NT3GTR-ND NTMFS4931NT3G 45Y1555 NTMFS4931NT3G
Product Name Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 246A, Dfn; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data