Manufacturer: ON Semiconductor
Win Source Part Number: 060674-NTMFS4925NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 920mW (Ta), 23.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.7A (Ta), 48A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 21.5nC @ 10V
Max Input Capacitance: 1264pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 30A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
N-Ch Power MOSFET, 30V, 48A, 5.6mΩ, SO-8FL Product overview: NTMFS4925NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4925NT1G can be used for catalog matching and distributor lookup.
N-Channel 30V 9.7A (Ta), 48A (Tc) 920mW (Ta), 23.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET TRENCH 3.1 30V 6 M Ohm NCH
MOSFET, N-CH, 30V, 48A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:48A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 30V 9.7A/48A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 060674-NTMFS4925NT1G | 278-NTMFS4925NT1G | NTMFS4925NT1GOSTR-ND | NTMFS4925NT1G | 50AC6498 | NTMFS4925NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4925NT1G | 30V 48A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 30V, 48A, Soic; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | |||||
| PD | 920 to 23200 milliwatts | 920 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |