onsemi 30V 22.5A MOSFET Transistor NTMFS4898NFT1G

Description
N-CH Power MOSFET 30V 22.5A SO-FL SMT Product overview: NTMFS4898NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4898NFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH Power MOSFET 30V 22.5A SO-FL SMT Product overview: NTMFS4898NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4898NFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 22.5A MOSFET Transistor
278-NTMFS4898NFT1G
30V 22.5A MOSFET Transistor 278-NTMFS4898NFT1G
N-CH Power MOSFET 30V 22.5A SO-FL SMT Product overview: NTMFS4898NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4898NFT1G can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 30V 22.5A SO-FL SMT Product overview: NTMFS4898NFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4898NFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4898NFT1G - 045383-NTMFS4898NFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4898NFT1G
045383-NTMFS4898NFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4898NFT1G 045383-NTMFS4898NFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 045383-NTMFS4898NFT1 G Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 930mW (Ta), 73.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.2A (Ta), 117A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 49.5nC @ 10V Max Input Capacitance: 3233pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 045383-NTMFS4898NFT1G
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 930mW (Ta), 73.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.2A (Ta), 117A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 49.5nC @ 10V
Max Input Capacitance: 3233pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4898NFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4898NFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4898NFT1G
MOSFET N-CH 30V SO-8FL

MOSFET N-CH 30V SO-8FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTMFS4898NFT1G 045383-NTMFS4898NFT1G NTMFS4898NFT1G
Product Name 30V 22.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4898NFT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 7230 milliwatts 930 to 73500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data