N-Channel 30V 16A (Ta), 155A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET NFET SO8FL 30V 155A 2.1MO
MOSFET N-CH 30V 16A/155A 5DFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMFS4852NT3G-ND | NTMFS4852NT3G | NTMFS4852NT3G |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |