onsemi 30V 25A MOSFET Transistor NTMFS4852NT1G

Description
N-CH Power MOSFET 30V 25A SO-FL SMT Product overview: NTMFS4852NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4852NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH Power MOSFET 30V 25A SO-FL SMT Product overview: NTMFS4852NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4852NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 25A MOSFET Transistor
278-NTMFS4852NT1G
30V 25A MOSFET Transistor 278-NTMFS4852NT1G
N-CH Power MOSFET 30V 25A SO-FL SMT Product overview: NTMFS4852NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4852NT1G can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 30V 25A SO-FL SMT Product overview: NTMFS4852NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4852NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS4852NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4852NT1GOSCT-ND
Single FETs, MOSFETs NTMFS4852NT1GOSCT-ND
N-Channel 30V 16A (Ta), 155A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 16A (Ta), 155A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4852NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4852NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4852NT1GOSTR-ND
N-Channel 30V 16A (Ta), 155A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 16A (Ta), 155A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4852NT1G - 131737-NTMFS4852NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4852NT1G
131737-NTMFS4852NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4852NT1G 131737-NTMFS4852NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 131737-NTMFS4852NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta), 86.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 155A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 71.3nC @ 10V Max Input Capacitance: 4970pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.1 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 131737-NTMFS4852NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta), 86.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 155A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 71.3nC @ 10V
Max Input Capacitance: 4970pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.1 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
N Channel Mosfet, 30V, 25A, Soic; Channel Type Onsemi - 63R4582 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 25A, Soic; Channel Type Onsemi
63R4582
N Channel Mosfet, 30V, 25A, Soic; Channel Type Onsemi 63R4582
N CHANNEL MOSFET, 30V, 25A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 25A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 155A 2.1MO

MOSFET NFET SO8FL 30V 155A 2.1MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4852NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4852NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4852NT1G
MOSFET N-CH 30V 16A/155A 5DFN

MOSFET N-CH 30V 16A/155A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS4852NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4852NT1G
Single FETs, MOSFETs NTMFS4852NT1G
MOSFET N-CH 30V 16A/155A 5DFN

MOSFET N-CH 30V 16A/155A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS4852NT1G NTMFS4852NT1GOSCT-ND 131737-NTMFS4852NT1G 63R4582 NTMFS4852NT1G NTMFS4852NT1G NTMFS4852NT1G
Product Name 30V 25A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4852NT1G N Channel Mosfet, 30V, 25A, Soic; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 5950 milliwatts 900 to 86200 milliwatts 900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data