Manufacturer: ON Semiconductor
Win Source Part Number: 112735-NTMFS4846NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 890mW (Ta), 55.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.7A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 53nC @ 11.5V
Max Input Capacitance: 3250pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Power MOSFET 30V 100A 3.4 mOhm Single N-Channel SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTMFS4846NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A, 3.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, 3.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4846NT1G can be used for catalog matching and distributor lookup.
N-Channel 30V 12.7A (Ta), 100A (Tc) 890mW (Ta), 55.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 30V 12.7A/100A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 112735-NTMFS4846NT1G | 278-NTMFS4846NT1G | NTMFS4846NT1GOSTR-ND | NTMFS4846NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4846NT1G | N-Channel 30V 100A 3.4 mOhm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | |||
| PD | 890 to 55500 milliwatts | 55500 milliwatts |