onsemi Single FETs, MOSFETs NTMFS4845NT1G

Description
N-Channel 30V 13.7A (Ta), 115A (Tc) 890mW (Ta), 62.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 13.7A (Ta), 115A (Tc) 890mW (Ta), 62.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4845NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4845NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4845NT1GOSTR-ND
N-Channel 30V 13.7A (Ta), 115A (Tc) 890mW (Ta), 62.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 13.7A (Ta), 115A (Tc) 890mW (Ta), 62.5W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4845NT1G - 060669-NTMFS4845NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4845NT1G
060669-NTMFS4845NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4845NT1G 060669-NTMFS4845NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060669-NTMFS4845NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 890mW (Ta), 62.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.7A (Ta), 115A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 62nC @ 11.5V Max Input Capacitance: 3720pF @ 12V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 2.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060669-NTMFS4845NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 890mW (Ta), 62.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.7A (Ta), 115A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 62nC @ 11.5V
Max Input Capacitance: 3720pF @ 12V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 35.5A DFN MOSFET Transistor
278-NTMFS4845NT1G
N-Channel 30V 35.5A DFN MOSFET Transistor 278-NTMFS4845NT1G
N-Channel Power MOSFET, 30V, 2.9mR, 35.5A, DFN Product overview: NTMFS4845NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 35.5A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35.5A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4845NT1G can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 30V, 2.9mR, 35.5A, DFN Product overview: NTMFS4845NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 35.5A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35.5A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4845NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 30V, 22A, Dfn5, Full Reel; Channel Type Onsemi - 01P5127 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 22A, Dfn5, Full Reel; Channel Type Onsemi
01P5127
N Channel Mosfet, 30V, 22A, Dfn5, Full Reel; Channel Type Onsemi 01P5127
N CHANNEL MOSFET, 30V, 22A, DFN5, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:115A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 22A, DFN5, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:115A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - NTMFS4845NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4845NT1G
Single FETs, MOSFETs NTMFS4845NT1G
MOSFET N-CH 30V 13.7A/115A 5DFN

MOSFET N-CH 30V 13.7A/115A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V TR

MOSFET NFET SO8FL 30V TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4845NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4845NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4845NT1G
MOSFET N-CH 30V 13.7A/115A 5DFN

MOSFET N-CH 30V 13.7A/115A 5DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFS4845NT1GOSTR-ND 060669-NTMFS4845NT1G 278-NTMFS4845NT1G 01P5127 NTMFS4845NT1G NTMFS4845NT1G NTMFS4845NT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4845NT1G N-Channel 30V 35.5A DFN MOSFET Transistor N Channel Mosfet, 30V, 22A, Dfn5, Full Reel; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SO-8; SOT3; 5-DFN (5x6) (8-SOFL) TO-3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
V(BR)DSS 30 volts 30 volts
PD 890 to 62500 milliwatts 890 milliwatts 890 milliwatts
Unlock Full Specs
to access all available technical data