onsemi Single FETs, MOSFETs NTMFS4837NHT3G

Description
N-Channel 30V 10.2A (Ta), 75A (Tc) 880mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 10.2A (Ta), 75A (Tc) 880mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4837NHT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4837NHT3G-ND
Single FETs, MOSFETs NTMFS4837NHT3G-ND
N-Channel 30V 10.2A (Ta), 75A (Tc) 880mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 10.2A (Ta), 75A (Tc) 880mW (Ta), 48W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4837NHT3G - 1083916-NTMFS4837NHT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4837NHT3G
1083916-NTMFS4837NHT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4837NHT3G 1083916-NTMFS4837NHT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083916-NTMFS4837NHT 3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 880mW (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.2A (Ta), 75A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 23.8nC @ 4.5V Max Input Capacitance: 3016pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083916-NTMFS4837NHT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 880mW (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.2A (Ta), 75A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 23.8nC @ 4.5V
Max Input Capacitance: 3016pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4837NHT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4837NHT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4837NHT3G
MOSFET N-CH 30V 10.2A/75A 5DFN

MOSFET N-CH 30V 10.2A/75A 5DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFS4837NHT3G-ND 1083916-NTMFS4837NHT3G NTMFS4837NHT3G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4837NHT3G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SO-8; SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data