onsemi N-Channel 30V 191A MOSFET Transistor NTMFS4833NT1G

Description
N-Channel MOSFET, 30V, 191A, 2mΩ, DFN5 5x6 Product overview: NTMFS4833NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 191A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 191A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4833NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 30V, 191A, 2mΩ, DFN5 5x6 Product overview: NTMFS4833NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 191A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 191A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4833NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 191A MOSFET Transistor
278-NTMFS4833NT1G
N-Channel 30V 191A MOSFET Transistor 278-NTMFS4833NT1G
N-Channel MOSFET, 30V, 191A, 2mΩ, DFN5 5x6 Product overview: NTMFS4833NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 191A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 191A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4833NT1G can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 191A, 2mΩ, DFN5 5x6 Product overview: NTMFS4833NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 191A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 191A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4833NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS4833NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4833NT1GOSTR-ND
Single FETs, MOSFETs NTMFS4833NT1GOSTR-ND
N-Channel 30V 16A (Ta), 156A (Tc) 910mW (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 16A (Ta), 156A (Tc) 910mW (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NT1G - 025802-NTMFS4833NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NT1G
025802-NTMFS4833NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NT1G 025802-NTMFS4833NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025802-NTMFS4833NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 910mW (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 156A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 88nC @ 11.5V Max Input Capacitance: 5600pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 30A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025802-NTMFS4833NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 910mW (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 156A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 88nC @ 11.5V
Max Input Capacitance: 5600pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 30A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
N Channel Mosfet, 30V, 191A, Dfn5; Channel Type Onsemi - 09R9666 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 191A, Dfn5; Channel Type Onsemi
09R9666
N Channel Mosfet, 30V, 191A, Dfn5; Channel Type Onsemi 09R9666
N CHANNEL MOSFET, 30V, 191A, DFN5; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:191A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 191A, DFN5; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:191A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 191A, Dfn5, Full Reel; Channel Type Onsemi - 27M2752 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 191A, Dfn5, Full Reel; Channel Type Onsemi
27M2752
N Channel Mosfet, 30V, 191A, Dfn5, Full Reel; Channel Type Onsemi 27M2752
N CHANNEL MOSFET, 30V, 191A, DFN5, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:191A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5VRoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 191A, DFN5, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:191A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5VRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4833NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4833NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4833NT1G
MOSFET N-CH 30V 16A/156A 5DFN

MOSFET N-CH 30V 16A/156A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS4833NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS4833NT1G
Single FETs, MOSFETs NTMFS4833NT1G
MOSFET N-CH 30V 16A/156A 5DFN

MOSFET N-CH 30V 16A/156A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 30V 191A 2MOHM

MOSFET NFET 30V 191A 2MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS4833NT1G NTMFS4833NT1GOSTR-ND 025802-NTMFS4833NT1G 09R9666 NTMFS4833NT1G NTMFS4833NT1G NTMFS4833NT1G
Product Name N-Channel 30V 191A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NT1G N Channel Mosfet, 30V, 191A, Dfn5; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 125000 milliwatts 910 to 125000 milliwatts 910 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-PowerTDFN, 5 Leads SO-8; SOT3; 5-DFN (5x6) (8-SOFL) TO-3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 75A MOSFET Transistor - 278-AUIRFS4310 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers