onsemi Single FETs, MOSFETs NTMFS4833NST3G

Description
N-Channel 30V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL
Request a Quote Datasheet
Description
N-Channel 30V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4833NST3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4833NST3G-ND
Single FETs, MOSFETs NTMFS4833NST3G-ND
N-Channel 30V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL

N-Channel 30V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NST3G - 929465-NTMFS4833NST3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NST3G
929465-NTMFS4833NST3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NST3G 929465-NTMFS4833NST3G
Manufacturer: ON Semiconductor Win Source Part Number: 929465-NTMFS4833NST3 G Series: SENSEFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: SO-8FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929465-NTMFS4833NST3G
Series: SENSEFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
Case / Package: SO-8FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4833NST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4833NST3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4833NST3G
MOSFET N-CH 30V 16A/156A SO-8FL

MOSFET N-CH 30V 16A/156A SO-8FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFS4833NST3G-ND 929465-NTMFS4833NST3G NTMFS4833NST3G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NST3G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data