onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NST1G NTMFS4833NST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929464-NTMFS4833NST1 G Series: SENSEFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: SO-8FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929464-NTMFS4833NST1 G Series: SENSEFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: SO-8FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NST1G - 929464-NTMFS4833NST1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NST1G
929464-NTMFS4833NST1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NST1G 929464-NTMFS4833NST1G
Manufacturer: ON Semiconductor Win Source Part Number: 929464-NTMFS4833NST1 G Series: SENSEFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Family Name: NTMFS4 Categories: Discrete Semiconductor Products Case / Package: SO-8FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929464-NTMFS4833NST1G
Series: SENSEFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NTMFS4
Categories: Discrete Semiconductor Products
Case / Package: SO-8FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS4833NST1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4833NST1G-ND
Single FETs, MOSFETs NTMFS4833NST1G-ND
N-Channel 30V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL

N-Channel 30V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-NTMFS4833NST1G
MOSFET Transistor 278-NTMFS4833NST1G
MOSFET Product overview: NTMFS4833NST1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4833NST1G can be used for catalog matching and distributor lookup.

MOSFET Product overview: NTMFS4833NST1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4833NST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4833NST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4833NST1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4833NST1G
MOSFET N-CH 30V 16A/156A SO-8FL

MOSFET N-CH 30V 16A/156A SO-8FL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 929464-NTMFS4833NST1G NTMFS4833NST1G-ND 278-NTMFS4833NST1G NTMFS4833NST1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4833NST1G Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
Single FETs, MOSFETs - AUIRFR3504-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details