onsemi Single FETs, MOSFETs NTMFS4744NT3G

Description
N-Channel 30V 7A (Ta) 880mW (Ta), 47.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 7A (Ta) 880mW (Ta), 47.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4744NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4744NT3G-ND
Single FETs, MOSFETs NTMFS4744NT3G-ND
N-Channel 30V 7A (Ta) 880mW (Ta), 47.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 7A (Ta) 880mW (Ta), 47.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4744NT3G - 138828-NTMFS4744NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4744NT3G
138828-NTMFS4744NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4744NT3G 138828-NTMFS4744NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 138828-NTMFS4744NT3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 880mW (Ta), 47.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1300pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 138828-NTMFS4744NT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 880mW (Ta), 47.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1300pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.6 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 7A 30V 0.014ohm MOSFET Transistor
278-NTMFS4744NT3G
N-Channel 7A 30V 0.014ohm MOSFET Transistor 278-NTMFS4744NT3G
7A, 30V, 0.014ohm, N-CHANNEL, Si, POWER, MOSFET, 5 X 6 MM, 1.27 MM PITCH, LEAD FREE, CASE 488AA-01, DFN6, SOP-8 Product overview: NTMFS4744NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 30V, 0.014ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 30V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4744NT3G can be used for catalog matching and distributor lookup.

7A, 30V, 0.014ohm, N-CHANNEL, Si, POWER, MOSFET, 5 X 6 MM, 1.27 MM PITCH, LEAD FREE, CASE 488AA-01, DFN6, SOP-8 Product overview: NTMFS4744NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 30V, 0.014ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 30V, 0.014ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4744NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4744NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4744NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4744NT3G
MOSFET N-CH 30V 7A 5DFN

MOSFET N-CH 30V 7A 5DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFS4744NT3G-ND 138828-NTMFS4744NT3G 278-NTMFS4744NT3G NTMFS4744NT3G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4744NT3G N-Channel 7A 30V 0.014ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SO-8; SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2989-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details