N-Channel 100V 19.5A (Ta), 131A (Tc) 3W (Ta), 136W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 100V 19.5A (Ta), 131A (Tc) 3W (Ta), 136W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 100V 19.5A (Ta), 131A (Tc) 3W (Ta), 136W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 100V 19.5A/131A 5DFN
MOSFET N-CH 100V 19.5A/131A 5DFN
MOSFET, N-CH, 100V, 131A, DFN ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTMFS3D6N10MCLT1GCT-ND | NTMFS3D6N10MCLT1G | NTMFS3D6N10MCLT1G | 82AH7661 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 131A, Dfn Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | TO-3 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 100 volts |