onsemi Single FETs, MOSFETs NTMFS10N7D2C

Description
MOSFET N-CH 100V 78A 8PQFN
Request a Quote Datasheet
Description
MOSFET N-CH 100V 78A 8PQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS10N7D2CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS10N7D2CDKR-ND
Single FETs, MOSFETs 488-NTMFS10N7D2CDKR-ND
MOSFET N-CH 100V 78A 8PQFN

MOSFET N-CH 100V 78A 8PQFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS10N7D2CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS10N7D2CCT-ND
Single FETs, MOSFETs 488-NTMFS10N7D2CCT-ND
MOSFET N-CH 100V 78A 8PQFN

MOSFET N-CH 100V 78A 8PQFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS10N7D2CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS10N7D2CTR-ND
Single FETs, MOSFETs 488-NTMFS10N7D2CTR-ND
N-Channel 100V 78A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6), Power56

N-Channel 100V 78A (Tc) 83W (Tc) Surface Mount 8-PQFN (5x6), Power56

Buy Now Datasheet
Mosfet, N-Ch, 100V, 78A, Power 56; Channel Type Onsemi - 22AC8496 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 78A, Power 56; Channel Type Onsemi
22AC8496
Mosfet, N-Ch, 100V, 78A, Power 56; Channel Type Onsemi 22AC8496
MOSFET, N-CH, 100V, 78A, POWER 56; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:78A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:83W; No. of Pins:5Pins RoHS Compliant: Yes

MOSFET, N-CH, 100V, 78A, POWER 56; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:78A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:83W; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PTNG 100/20V Nch Power Trench MOSFET

MOSFET PTNG 100/20V Nch Power Trench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS10N7D2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS10N7D2C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS10N7D2C
MOSFET N-CH 100V 78A 8PQFN

MOSFET N-CH 100V 78A 8PQFN

Supplier's Site
Single FETs, MOSFETs - NTMFS10N7D2C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS10N7D2C
Single FETs, MOSFETs NTMFS10N7D2C
MOSFET N-CH 100V 78A 8PQFN

MOSFET N-CH 100V 78A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS10N7D2CDKR-ND 22AC8496 NTMFS10N7D2C NTMFS10N7D2C NTMFS10N7D2C
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 100V, 78A, Power 56; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN TO-3 Surface Mount 8-PowerTDFN
IDSS 78000 milliamps 78000 milliamps
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data