Manufacturer: onsemi
Win Source Part Number: 1323967-NTMFS10N3D2C
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 151A (Tc)
Rds On (Max) @ Id, Vgs: 3.2mOhm @ 67A, 10V
Vgs(th) (Max) @ Id: 4V @ 370µA
Power Dissipation (Max): 138W (Tc)
Supplier Device Package: Power56
Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6215 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTMFS10N3D2CCT,4
Base Product Number: NTMFS10
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
RoHS Status: ROHS3 Compliant
MOSFETs 100V/20V N-Channel PTNG MOSFET Product overview: NTMFS10N3D2C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NTMFS10N3D2C can be used for catalog matching and distributor lookup.
N-Channel 100V 151A (Tc) 138W (Tc) Surface Mount Power56
MOSFET N-CH 100V 151A POWER56
MOSFET N-CH 100V 151A POWER56
MOSFET N-CH 100V 151A POWER56
MOSFET, N-CH, 100V, 151A, POWER 56; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:151A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.2V; Power Dissipation:138W; No. of Pins:5Pins RoHS Compliant: Yes
MOSFET N-CH 100V 151A POWER56
MOSFET 100V/20V N-Channel PTNG MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1323967-NTMFS10N3D2C | 2088-NTMFS10N3D2C | 488-NTMFS10N3D2CTR-ND | NTMFS10N3D2C | 22AC8495 | NTMFS10N3D2C | NTMFS10N3D2C |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 100V 20V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 151A, Power 56; Channel Type Onsemi | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 138000 milliwatts | 138 milliwatts | 138000 milliwatts | 138000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; 8-PowerTDFN | Reel | 8-PowerTDFN | 8-PowerTDFN | TO-3 | 8-PowerTDFN | |
| Packing Method | Tape Reel; Reel - TR | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |