onsemi Single FETs, MOSFETs NTMFS0D8N02P1ET1G

Description
N-Channel 25V 55A (Ta), 365A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote
Description
N-Channel 25V 55A (Ta), 365A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET NTMFS0D8N02P1E has a maximum drain-to-source voltage of 25V and can handle continuous drain currents of up to 365A at 25°C. It features a low on-resistance of 0.68 mΩ at 10V gate voltage, which minimizes conduction losses. The device is housed in a compact DFN package measuring 5x6mm, making it suitable for space-constrained applications. It is RoHS compliant and free from halogens and lead, aligning with environmental standards. The MOSFET is designed for applications such as DC-DC converters, power load switches, and notebook battery management systems. Its thermal resistance is rated at 0.9°C/W junction-to-case, ensuring efficient heat dissipation during operation. The device also exhibits low gate charge and capacitance, which helps reduce driver losses.

Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET NTMFS0D8N02P1E has a maximum drain-to-source voltage of 25V and can handle continuous drain currents of up to 365A at 25°C. It features a low on-resistance of 0.68 mΩ at 10V gate voltage, which minimizes conduction losses. The device is housed in a compact DFN package measuring 5x6mm, making it suitable for space-constrained applications. It is RoHS compliant and free from halogens and lead, aligning with environmental standards. The MOSFET is designed for applications such as DC-DC converters, power load switches, and notebook battery management systems. Its thermal resistance is rated at 0.9°C/W junction-to-case, ensuring efficient heat dissipation during operation. The device also exhibits low gate charge and capacitance, which helps reduce driver losses.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS0D8N02P1ET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D8N02P1ET1GTR-ND
Single FETs, MOSFETs 488-NTMFS0D8N02P1ET1GTR-ND
N-Channel 25V 55A (Ta), 365A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 25V 55A (Ta), 365A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS0D8N02P1ET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D8N02P1ET1GDKR-ND
Single FETs, MOSFETs 488-NTMFS0D8N02P1ET1GDKR-ND
N-Channel 25V 55A (Ta), 365A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 25V 55A (Ta), 365A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS0D8N02P1ET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D8N02P1ET1GCT-ND
Single FETs, MOSFETs 488-NTMFS0D8N02P1ET1GCT-ND
N-Channel 25V 55A (Ta), 365A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 25V 55A (Ta), 365A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS0D8N02P1ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS0D8N02P1ET1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS0D8N02P1ET1G
MOSFET N-CH 25V 55A/365A 5DFN

MOSFET N-CH 25V 55A/365A 5DFN

Supplier's Site
Mosfet, N-Ch, 25V, 365A, Dfn Rohs Compliant Onsemi - 74AH4846 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 365A, Dfn Rohs Compliant Onsemi
74AH4846
Mosfet, N-Ch, 25V, 365A, Dfn Rohs Compliant Onsemi 74AH4846
MOSFET, N-CH, 25V, 365A, DFN ROHS COMPLIANT: YES

MOSFET, N-CH, 25V, 365A, DFN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS0D8N02P1ET1GTR-ND NTMFS0D8N02P1ET1G 74AH4846
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 25V, 365A, Dfn Rohs Compliant Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details