N-Channel 30V 65A (Ta), 464A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 30V 65A (Ta), 464A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 30V 65A (Ta), 464A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET, POWER, SINGLE N-CHANNEL
MOSFET, N-CH, 30V, 464A, SO-8 FL ROHS COMPLIANT: YES
MOSFET, POWER, SINGLE N-CHANNEL,
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2216724P | 488-NTMFS0D5N03CT1GCT-ND | NTMFS0D5N03CT1G | 32AJ8444 | NTMFS0D5N03CT1G |
| Product Name | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 464A, So-8 Fl Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Package Type | DFN | 8-PowerTDFN, 5 Leads | 5-DFN (5x6) (8-SOFL) | TO-3; SO-8 | 8-PowerTDFN, 5 Leads |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Packing Method | 1 | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |