onsemi MOSFET Transistor NTMFS0D55N03CGT1G

Description
WIDE SOA Product overview: NTMFS0D55N03CGT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS0D55N03CGT1 G can be used for catalog matching and distributor lookup.
Request a Quote
Description
WIDE SOA Product overview: NTMFS0D55N03CGT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS0D55N03CGT1 G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTMFS0D55N03CGT1G is an N-channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 30 V and a continuous drain current rating of 462 A at 25°C. It has an ultra-low on-resistance of 0.58 mΩ at a gate voltage of 10 V and a drain current of 30 A, which enhances system efficiency. The device is housed in a compact 5x6 mm SO8-FL package, providing excellent thermal conduction and a wide safe operating area to manage inrush currents effectively. This MOSFET is suitable for various applications, including hot swap circuits, power load switches, and battery management systems. It operates over a temperature range of -55°C to +175°C and is compliant with RoHS standards, being both Pb-free and halogen-free. The device also features a maximum power dissipation of 199 W at 25°C and a low gate charge of 224.9 nC at 10 V, making it a reliable choice for high-performance applications.

Datasheet Summary
Powered by GS/AI

The NTMFS0D55N03CGT1G is an N-channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of 30 V and a continuous drain current rating of 462 A at 25°C. It has an ultra-low on-resistance of 0.58 mΩ at a gate voltage of 10 V and a drain current of 30 A, which enhances system efficiency. The device is housed in a compact 5x6 mm SO8-FL package, providing excellent thermal conduction and a wide safe operating area to manage inrush currents effectively. This MOSFET is suitable for various applications, including hot swap circuits, power load switches, and battery management systems. It operates over a temperature range of -55°C to +175°C and is compliant with RoHS standards, being both Pb-free and halogen-free. The device also features a maximum power dissipation of 199 W at 25°C and a low gate charge of 224.9 nC at 10 V, making it a reliable choice for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-NTMFS0D55N03CGT1G
MOSFET Transistor 278-NTMFS0D55N03CGT1G
WIDE SOA Product overview: NTMFS0D55N03CGT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS0D55N03CGT1 G can be used for catalog matching and distributor lookup.

WIDE SOA Product overview: NTMFS0D55N03CGT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS0D55N03CGT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354103-NTMFS0D55N03CGT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354103-NTMFS0D55N03CGT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354103-NTMFS0D55N03CGT1G
Win Source Part Number: 1354103-NTMFS0D55N03 CGT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 35A (Ta) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 0.58mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.2V @ 330µA Gate Charge (Qg) (Max) @ Vgs: 224.9 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 18500 pF @ 15 V Power Dissipation (Max): 1.1W (Ta) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354103-NTMFS0D55N03CGT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 35A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 0.58mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 330µA
Gate Charge (Qg) (Max) @ Vgs: 224.9 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 18500 pF @ 15 V
Power Dissipation (Max): 1.1W (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS0D55N03CGT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D55N03CGT1GTR-ND
Single FETs, MOSFETs 488-NTMFS0D55N03CGT1GTR-ND
N-Channel 30V 35A (Ta) 1.1W (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 35A (Ta) 1.1W (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS0D55N03CGT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D55N03CGT1GCT-ND
Single FETs, MOSFETs 488-NTMFS0D55N03CGT1GCT-ND
WIDE SOA

WIDE SOA

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS0D55N03CGT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D55N03CGT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS0D55N03CGT1GDKR-ND
WIDE SOA

WIDE SOA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS0D55N03CGT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS0D55N03CGT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS0D55N03CGT1G
WIDE SOA

WIDE SOA

Supplier's Site
Single FETs, MOSFETs - NTMFS0D55N03CGT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS0D55N03CGT1G
Single FETs, MOSFETs NTMFS0D55N03CGT1G
WIDE SOA

WIDE SOA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS0D55N03CGT1G 1354103-NTMFS0D55N03CGT1G 488-NTMFS0D55N03CGT1GTR-ND NTMFS0D55N03CGT1G NTMFS0D55N03CGT1G
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 3900 milliwatts 1100 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products