onsemi Single FETs, MOSFETs NTMFS08N2D5C

Description
MOSFET N-CH 80V 166A POWER56
Request a Quote Datasheet
Description
MOSFET N-CH 80V 166A POWER56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTMFS08N2D5CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS08N2D5CCT-ND
Single FETs, MOSFETs 488-NTMFS08N2D5CCT-ND
MOSFET N-CH 80V 166A POWER56

MOSFET N-CH 80V 166A POWER56

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS08N2D5CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS08N2D5CDKR-ND
Single FETs, MOSFETs 488-NTMFS08N2D5CDKR-ND
MOSFET N-CH 80V 166A POWER56

MOSFET N-CH 80V 166A POWER56

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS08N2D5CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS08N2D5CTR-ND
Single FETs, MOSFETs 488-NTMFS08N2D5CTR-ND
N-Channel 80V 166A (Tc) 138W (Tc) Surface Mount Power56

N-Channel 80V 166A (Tc) 138W (Tc) Surface Mount Power56

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS08N2D5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS08N2D5C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS08N2D5C
MOSFET N-CH 80V 166A POWER56

MOSFET N-CH 80V 166A POWER56

Supplier's Site
Mosfet, N-Ch, 80V, 166A, Power 56; Transistor Polarity Onsemi - 22AC8494 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 166A, Power 56; Transistor Polarity Onsemi
22AC8494
Mosfet, N-Ch, 80V, 166A, Power 56; Transistor Polarity Onsemi 22AC8494
MOSFET, N-CH, 80V, 166A, POWER 56; Transistor Polarity:N Channel; Continuous Drain Current Id:166A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 166A, POWER 56; Transistor Polarity:N Channel; Continuous Drain Current Id:166A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PTNG 80V/20V N-Channel MOSFET

MOSFET PTNG 80V/20V N-Channel MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTMFS08N2D5CCT-ND NTMFS08N2D5C 22AC8494 NTMFS08N2D5C
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 166A, Power 56; Transistor Polarity Onsemi MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details