onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTMFS015N15MC

Description
Win Source Part Number: 1005295-NTMFS015N15M C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 9.2A (Ta), 61A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 29A, 10V Vgs(th) (Max) @ Id: 4.5V @ 162µA Power Dissipation (Max): 2.5W (Ta), 108.7W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2120 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTMFS015N15MCCT, 488-NTMFS015N15MCTR, 488-NTMFS015N15MCDKR Base Product Number: NTMFS015 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1005295-NTMFS015N15M C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 9.2A (Ta), 61A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 29A, 10V Vgs(th) (Max) @ Id: 4.5V @ 162µA Power Dissipation (Max): 2.5W (Ta), 108.7W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2120 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTMFS015N15MCCT, 488-NTMFS015N15MCTR, 488-NTMFS015N15MCDKR Base Product Number: NTMFS015 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1005295-NTMFS015N15MC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1005295-NTMFS015N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1005295-NTMFS015N15MC
Win Source Part Number: 1005295-NTMFS015N15M C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 9.2A (Ta), 61A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 29A, 10V Vgs(th) (Max) @ Id: 4.5V @ 162µA Power Dissipation (Max): 2.5W (Ta), 108.7W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-PQFN (5x6) Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2120 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTMFS015N15MCCT, 488-NTMFS015N15MCTR, 488-NTMFS015N15MCDKR Base Product Number: NTMFS015 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Win Source Part Number: 1005295-NTMFS015N15MC
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 9.2A (Ta), 61A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 29A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 162µA
Power Dissipation (Max): 2.5W (Ta), 108.7W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PQFN (5x6)
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2120 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTMFS015N15MCCT,488-NTMFS015N15MCTR,488-NTMFS015N15MCDKR
Base Product Number: NTMFS015
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Buy Now Datasheet
MOSFETs - 2052428 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052428
MOSFETs 2052428
ON Semiconductor NTMFS015N15MC

ON Semiconductor NTMFS015N15MC

Supplier's Site
MOSFETs - 2052430 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052430
MOSFETs 2052430
ON Semiconductor NTMFS015N15MC

ON Semiconductor NTMFS015N15MC

Supplier's Site
MOSFETs - 2052430P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052430P
MOSFETs 2052430P
ON Semiconductor NTMFS015N15MC

ON Semiconductor NTMFS015N15MC

Supplier's Site
Singapore, Singapore
N-Channel 150V 61A MOSFET Transistor
278-NTMFS015N15MC
N-Channel 150V 61A MOSFET Transistor 278-NTMFS015N15MC
Power MOSFET, 150V Single N channel 61A, 14m Ohm in Power56 package, 3000-REEL Product overview: NTMFS015N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS015N15MC can be used for catalog matching and distributor lookup.

Power MOSFET, 150V Single N channel 61A, 14m Ohm in Power56 package, 3000-REEL Product overview: NTMFS015N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS015N15MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS015N15MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS015N15MCDKR-ND
Single FETs, MOSFETs 488-NTMFS015N15MCDKR-ND
N-Channel 150V 9.2A (Ta), 61A (Tc) 2.5W (Ta), 108.7W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 9.2A (Ta), 61A (Tc) 2.5W (Ta), 108.7W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS015N15MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS015N15MCTR-ND
Single FETs, MOSFETs 488-NTMFS015N15MCTR-ND
N-Channel 150V 9.2A (Ta), 61A (Tc) 2.5W (Ta), 108.7W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 9.2A (Ta), 61A (Tc) 2.5W (Ta), 108.7W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS015N15MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS015N15MCCT-ND
Single FETs, MOSFETs 488-NTMFS015N15MCCT-ND
N-Channel 150V 9.2A (Ta), 61A (Tc) 2.5W (Ta), 108.7W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 150V 9.2A (Ta), 61A (Tc) 2.5W (Ta), 108.7W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS015N15MC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS015N15MC
Single FETs, MOSFETs NTMFS015N15MC
MOSFET N-CH 150V 9.2A/61A 8PQFN

MOSFET N-CH 150V 9.2A/61A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS015N15MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS015N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS015N15MC
MOSFET N-CH 150V 9.2A/61A 8PQFN

MOSFET N-CH 150V 9.2A/61A 8PQFN

Supplier's Site
Ptng 150V 15Mohm, Pqfn56 / Reel Onsemi - 77AH0627 - Newark, An Avnet Company
Chicago, IL, United States
Ptng 150V 15Mohm, Pqfn56 / Reel Onsemi
77AH0627
Ptng 150V 15Mohm, Pqfn56 / Reel Onsemi 77AH0627
PTNG 150V 15MOHM, PQFN56 / REEL

PTNG 150V 15MOHM, PQFN56 / REEL

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 61A, Pqfn Rohs Compliant Onsemi - 82AH7660 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 61A, Pqfn Rohs Compliant Onsemi
82AH7660
Mosfet, N-Ch, 150V, 61A, Pqfn Rohs Compliant Onsemi 82AH7660
MOSFET, N-CH, 150V, 61A, PQFN ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 61A, PQFN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number 1005295-NTMFS015N15MC 2052428 2052430P 278-NTMFS015N15MC 488-NTMFS015N15MCDKR-ND NTMFS015N15MC NTMFS015N15MC 77AH0627
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs N-Channel 150V 61A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Ptng 150V 15Mohm, Pqfn56 / Reel Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 2500 to 108700 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Pqfn8 PQFN 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3
Transistor Technology / Material Si MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data