onsemi N-Channel 100V 54A MOSFET Transistor NTMFS015N10MCLT1G

Description
Single N-Channel Power MOSFET 100V, 54A, 12.2mΩ, 1500-REEL Product overview: NTMFS015N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS015N10MCLT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 100V, 54A, 12.2mΩ, 1500-REEL Product overview: NTMFS015N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS015N10MCLT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 54A MOSFET Transistor
278-NTMFS015N10MCLT1G
N-Channel 100V 54A MOSFET Transistor 278-NTMFS015N10MCLT1G
Single N-Channel Power MOSFET 100V, 54A, 12.2mΩ, 1500-REEL Product overview: NTMFS015N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS015N10MCLT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100V, 54A, 12.2mΩ, 1500-REEL Product overview: NTMFS015N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS015N10MCLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325405-NTMFS015N10MCLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325405-NTMFS015N10MCLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325405-NTMFS015N10MCLT1G
Manufacturer: onsemi Win Source Part Number: 1325405-NTMFS015N10M CLT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 10.5A, 54A (Tc) Rds On (Max) @ Id, Vgs: 12.2mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 2.2V @ 282µA Power Dissipation (Max): 3W, 79W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13380 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTMFS015N10MCLT1 GCT,488-NTMFS015N10M CLT1GDKR,488-NTMFS01 5N10MCLT1GTR Base Product Number: NTMFS015 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325405-NTMFS015N10MCLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 10.5A, 54A (Tc)
Rds On (Max) @ Id, Vgs: 12.2mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 282µA
Power Dissipation (Max): 3W, 79W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13380 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTMFS015N10MCLT1GCT,488-NTMFS015N10MCLT1GDKR,488-NTMFS015N10MCLT1GTR
Base Product Number: NTMFS015
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS015N10MCLT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS015N10MCLT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS015N10MCLT1GDKR-ND
N-Channel 100V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS015N10MCLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS015N10MCLT1GCT-ND
Single FETs, MOSFETs 488-NTMFS015N10MCLT1GCT-ND
N-Channel 100V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS015N10MCLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS015N10MCLT1GTR-ND
Single FETs, MOSFETs 488-NTMFS015N10MCLT1GTR-ND
N-Channel 100V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 10.5A (Ta), 54A (Tc) 3W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS015N10MCLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS015N10MCLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS015N10MCLT1G
MOSFET N-CH 100V 10.5A/54A 5DFN

MOSFET N-CH 100V 10.5A/54A 5DFN

Supplier's Site
Mosfet, N-Ch, 100V, 54A, Dfn Rohs Compliant Onsemi - 82AH7659 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 54A, Dfn Rohs Compliant Onsemi
82AH7659
Mosfet, N-Ch, 100V, 54A, Dfn Rohs Compliant Onsemi 82AH7659
MOSFET, N-CH, 100V, 54A, DFN ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 54A, DFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NTMFS015N10MCLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS015N10MCLT1G
Single FETs, MOSFETs NTMFS015N10MCLT1G
MOSFET N-CH 100V 10.5A/54A 5DFN

MOSFET N-CH 100V 10.5A/54A 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTMFS015N10MCLT1G 1325405-NTMFS015N10MCLT1G 488-NTMFS015N10MCLT1GDKR-ND NTMFS015N10MCLT1G 82AH7659 NTMFS015N10MCLT1G
Product Name N-Channel 100V 54A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 54A, Dfn Rohs Compliant Onsemi Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3000 to 79000 milliwatts 3000 milliwatts
Package Type SOT3; 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data