onsemi FET, MOSFET Arrays NTMFD5C680NLT1G

Description
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTMFD5C680NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD5C680NLT1GOSDKR-ND
FET, MOSFET Arrays NTMFD5C680NLT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NTMFD5C680NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD5C680NLT1GOSTR-ND
FET, MOSFET Arrays NTMFD5C680NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NTMFD5C680NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD5C680NLT1GOSCT-ND
FET, MOSFET Arrays NTMFD5C680NLT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V LL SO8FL DUAL

MOSFET T6 60V LL SO8FL DUAL

Buy Now Datasheet
Mosfet, Dual N-Ch, 60V, 26A, Dfn; Transistor Polarity Onsemi - 62AC7359 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 26A, Dfn; Transistor Polarity Onsemi
62AC7359
Mosfet, Dual N-Ch, 60V, 26A, Dfn; Transistor Polarity Onsemi 62AC7359
MOSFET, DUAL N-CH, 60V, 26A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 26A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - NTMFD5C680NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTMFD5C680NLT1G
FET, MOSFET Arrays NTMFD5C680NLT1G
T6 60V LL SO8FL DUAL

T6 60V LL SO8FL DUAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFD5C680NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD5C680NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD5C680NLT1G
MOSFET 2N-CH 60V 7.5A/26A 8DFN

MOSFET 2N-CH 60V 7.5A/26A 8DFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFD5C680NLT1GOSDKR-ND NTMFD5C680NLT1G 62AC7359 NTMFD5C680NLT1G NTMFD5C680NLT1G
Product Name FET, MOSFET Arrays MOSFET Mosfet, Dual N-Ch, 60V, 26A, Dfn; Transistor Polarity Onsemi FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN TO-3 8-PowerTDFN
IDSS 26000 milliamps 7500 milliamps
rDS(on) 0.0230 ohms
Polarity N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers