onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays NTMFD5C674NLT1G

Description
Win Source Part Number: 966259-NTMFD5C674NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc) Rds On (Max) @ Id, Vgs: 14.4mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 25µA Power - Max: 3W (Ta), 37W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 10nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 640pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFD5C674NLT1GOSCT, NTMFD5C674NLT1G-ND,N TMFD5C674NLT1GOSDKR, NTMFD5C674NLT1GOSTR Base Product Number: NTMFD5
Request a Quote Datasheet
Description
Win Source Part Number: 966259-NTMFD5C674NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc) Rds On (Max) @ Id, Vgs: 14.4mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 25µA Power - Max: 3W (Ta), 37W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 10nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 640pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFD5C674NLT1GOSCT, NTMFD5C674NLT1G-ND,N TMFD5C674NLT1GOSDKR, NTMFD5C674NLT1GOSTR Base Product Number: NTMFD5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 966259-NTMFD5C674NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
966259-NTMFD5C674NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 966259-NTMFD5C674NLT1G
Win Source Part Number: 966259-NTMFD5C674NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc) Rds On (Max) @ Id, Vgs: 14.4mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 25µA Power - Max: 3W (Ta), 37W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 10nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 640pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFD5C674NLT1GOSCT, NTMFD5C674NLT1G-ND,N TMFD5C674NLT1GOSDKR, NTMFD5C674NLT1GOSTR Base Product Number: NTMFD5

Win Source Part Number: 966259-NTMFD5C674NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc)
Rds On (Max) @ Id, Vgs: 14.4mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 25µA
Power - Max: 3W (Ta), 37W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 10nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 640pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTMFD5C674NLT1GOSCT,NTMFD5C674NLT1G-ND,NTMFD5C674NLT1GOSDKR,NTMFD5C674NLT1GOSTR
Base Product Number: NTMFD5

Buy Now Datasheet
FET, MOSFET Arrays - NTMFD5C674NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD5C674NLT1GOSCT-ND
FET, MOSFET Arrays NTMFD5C674NLT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NTMFD5C674NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD5C674NLT1GOSDKR-ND
FET, MOSFET Arrays NTMFD5C674NLT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NTMFD5C674NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD5C674NLT1GOSTR-ND
FET, MOSFET Arrays NTMFD5C674NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
MOSFETs - 1784629P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784629P
MOSFETs 1784629P
T6 60V LL S08FL DS

T6 60V LL S08FL DS

Supplier's Site
MOSFETs - 1784314 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784314
MOSFETs 1784314
T6 60V LL S08FL DS

T6 60V LL S08FL DS

Supplier's Site
MOSFETs - 1784629 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784629
MOSFETs 1784629
T6 60V LL S08FL DS

T6 60V LL S08FL DS

Supplier's Site
Singapore, Singapore
N-Channel Dual 60V 42A MOSFET Transistor
289-NTMFD5C674NLT1G
N-Channel Dual 60V 42A MOSFET Transistor 289-NTMFD5C674NLT1G
Power MOSFET, Dual N-Channel, 60V, 42A, 14.4 mΩ, 1500-REEL Product overview: NTMFD5C674NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD5C674NLT1G can be used for catalog matching and distributor lookup.

Power MOSFET, Dual N-Channel, 60V, 42A, 14.4 mΩ, 1500-REEL Product overview: NTMFD5C674NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD5C674NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTMFD5C674NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTMFD5C674NLT1G
FET, MOSFET Arrays NTMFD5C674NLT1G
T6 60V LL S08FL DS

T6 60V LL S08FL DS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V LL S08FL DS

MOSFET T6 60V LL S08FL DS

Buy Now Datasheet
Mosfet, Dual N-Ch, 60V, 42A, Dfn; Transistor Polarity Onsemi - 62AC7358 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 42A, Dfn; Transistor Polarity Onsemi
62AC7358
Mosfet, Dual N-Ch, 60V, 42A, Dfn; Transistor Polarity Onsemi 62AC7358
MOSFET, DUAL N-CH, 60V, 42A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0117ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 42A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0117ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFD5C674NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD5C674NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD5C674NLT1G
MOSFET 2N-CH 60V 11A/42A 8DFN

MOSFET 2N-CH 60V 11A/42A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 966259-NTMFD5C674NLT1G NTMFD5C674NLT1GOSCT-ND 1784629P 1784314 289-NTMFD5C674NLT1G NTMFD5C674NLT1G NTMFD5C674NLT1G 62AC7358 NTMFD5C674NLT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays MOSFETs MOSFETs N-Channel Dual 60V 42A MOSFET Transistor FET, MOSFET Arrays MOSFET Mosfet, Dual N-Ch, 60V, 42A, Dfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN DFN Dfn 8-PowerTDFN TO-3 8-PowerTDFN
MOSFET Operating Mode Enhancement
Number of units in IC 2
Unlock Full Specs
to access all available technical data