onsemi N-Channel Dual 40 V 46 A MOSFET Transistor NTMFD5C466NT1G

Description
Dual N-Channel Power MOSFET 40 V, 46 A, 8.1 mΩ, 1500-REEL Product overview: NTMFD5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 46 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 46 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD5C466NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET 40 V, 46 A, 8.1 mΩ, 1500-REEL Product overview: NTMFD5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 46 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 46 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD5C466NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 40 V 46 A MOSFET Transistor
289-NTMFD5C466NT1G
N-Channel Dual 40 V 46 A MOSFET Transistor 289-NTMFD5C466NT1G
Dual N-Channel Power MOSFET 40 V, 46 A, 8.1 mΩ, 1500-REEL Product overview: NTMFD5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 46 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 46 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD5C466NT1G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 40 V, 46 A, 8.1 mΩ, 1500-REEL Product overview: NTMFD5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 46 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 46 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD5C466NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324433-NTMFD5C466NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324433-NTMFD5C466NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324433-NTMFD5C466NT1G
Manufacturer: onsemi Win Source Part Number: 1324433-NTMFD5C466NT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: NTMFD5 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324433-NTMFD5C466NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: NTMFD5
RoHS Status: ROHS3 Compliant

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD5C466NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD5C466NT1G
MOSFET 40V S08FL DUAL

MOSFET 40V S08FL DUAL

Supplier's Site
FET, MOSFET Arrays - NTMFD5C466NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTMFD5C466NT1G
FET, MOSFET Arrays NTMFD5C466NT1G
40V 8.1 MOHM T8 S08FL DUA

40V 8.1 MOHM T8 S08FL DUA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 8.1 MOHM T8 S08FL DUA

MOSFET 40V 8.1 MOHM T8 S08FL DUA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NTMFD5C466NT1G 1324433-NTMFD5C466NT1G NTMFD5C466NT1G NTMFD5C466NT1G NTMFD5C466NT1G
Product Name N-Channel Dual 40 V 46 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRF2903ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers