onsemi N-Channel Dual 30V 20A MOSFET Transistor NTMFD4C86NT3G

Description
Power MOSFET 30V 20A High Side 32A Low Side 5.6mOhm Dual N-Channel SO-8FL, DFN8 5x6, 1.27P PowerPhase FET, 5000-REEL Product overview: NTMFD4C86NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 20A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD4C86NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 30V 20A High Side 32A Low Side 5.6mOhm Dual N-Channel SO-8FL, DFN8 5x6, 1.27P PowerPhase FET, 5000-REEL Product overview: NTMFD4C86NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 20A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD4C86NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 30V 20A MOSFET Transistor
289-NTMFD4C86NT3G
N-Channel Dual 30V 20A MOSFET Transistor 289-NTMFD4C86NT3G
Power MOSFET 30V 20A High Side 32A Low Side 5.6mOhm Dual N-Channel SO-8FL, DFN8 5x6, 1.27P PowerPhase FET, 5000-REEL Product overview: NTMFD4C86NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 20A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD4C86NT3G can be used for catalog matching and distributor lookup.

Power MOSFET 30V 20A High Side 32A Low Side 5.6mOhm Dual N-Channel SO-8FL, DFN8 5x6, 1.27P PowerPhase FET, 5000-REEL Product overview: NTMFD4C86NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 20A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFD4C86NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C86NT3G - 887776-NTMFD4C86NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C86NT3G
887776-NTMFD4C86NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C86NT3G 887776-NTMFD4C86NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887776-NTMFD4C86NT3G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.3A, 18.1A 1.1W Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Obsolete Family Name: NTMFD4 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887776-NTMFD4C86NT3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.3A, 18.1A 1.1W Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NTMFD4
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
FET, MOSFET Arrays - NTMFD4C86NT3G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMFD4C86NT3G-ND
FET, MOSFET Arrays NTMFD4C86NT3G-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.3A, 18.1A 1.1W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.3A, 18.1A 1.1W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFD4C86NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD4C86NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD4C86NT3G
MOSFET 2N-CH 30V 11.3A 8DFN

MOSFET 2N-CH 30V 11.3A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-NTMFD4C86NT3G 887776-NTMFD4C86NT3G NTMFD4C86NT3G-ND NTMFD4C86NT3G
Product Name N-Channel Dual 30V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4C86NT3G FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
 - AIGW40N65H5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
6 suppliers