Mosfet Array 2 N-Channel (Dual) 30V 9.1A, 13.7A 1.09W, 1.15W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr
MOSFET NFET SO8FL 30V 27A 3.4MOH
MOSFET 2N-CH 30V 9.1A/13.7A 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMFD4C20NT3G-ND | NTMFD4C20NT3G | NTMFD4C20NT3G |
| Product Name | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerTDFN |