onsemi MOSFET NTMFD4951NFT3G

Description
MOSFET NFET SO8FL 30V 10.8A 7MO
Description
MOSFET NFET SO8FL 30V 10.8A 7MO

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 10.8A 7MO

MOSFET NFET SO8FL 30V 10.8A 7MO

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFD4951NFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD4951NFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD4951NFT3G
MOSFET N-CH 30V 10.8A 8DFN DL

MOSFET N-CH 30V 10.8A 8DFN DL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMFD4951NFT3G NTMFD4951NFT3G
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Automotive 55V 94A MOSFET Transistor - 278-AUIRF1010ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details