Mosfet Array 2 N-Channel (Dual), Schottky 30V 10.3A, 13.3A 1.1W, 1.16W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr
Manufacturer: ON Semiconductor
Win Source Part Number: 025799-NTMFD4902NFT1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual), Schottky
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr
Maximum Power Dissipation: 1.1W, 1.16W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.3A, 13.3A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 9.7nC @ 4.5V
Max Input Capacitance: 1150pF @ 15V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial
MOSFET 2N-CH 30V 10.3A 8DFN
MOSFET NFET SO8FL 30V 10.8A 7MO
MOSFET, DUAL N-CH, 30V, 13.5A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:13.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0052ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; PowerRoHS Compliant: Yes
MOSFET 2N-CH 30V 8DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFD4902NFT1GOSTR-ND | 025799-NTMFD4902NFT1G | NTMFD4902NFT1G | NTMFD4902NFT1G | 02AC3808 | NTMFD4902NFT1G |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4902NFT1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Dual N-Ch, 30V, 13.5A, Dfn; Transistor Polarity Onsemi | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN | SOT3; 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical) | 8-PowerTDFN | TO-3 | 8-PowerTDFN | |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual), Schottky | ||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1100 to 1160 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |