Mosfet Array 2 N-Channel (Dual), Schottky 30V 10.3A, 17.9A 1.1W, 1.2W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr
Manufacturer: ON Semiconductor
Win Source Part Number: 138386-NTMFD4901NFT1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual), Schottky
FET Feature: Logic Level Gate
Family Name: NTMFD4901NF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr
Maximum Power Dissipation: 1.1W, 1.2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.3A, 17.9A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 9.7nC @ 4.5V
Max Input Capacitance: 1150pF @ 15V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): RJK03P9DPA-00-J5A; RJK03P9DPA-00#J5A; AON6978;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MOSFET NFET SO8FL 30V 10.8A 7MO
MOSFET, DUAL N-CH, 30V, 13.5A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:13.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0052ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; PowerRoHS Compliant: Yes
MOSFET 2N-CH 30V 10.3A 8DFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTMFD4901NFT1GOSTR-ND | 138386-NTMFD4901NFT1G | NTMFD4901NFT1G | 02AC3807 | NTMFD4901NFT1G |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFD4901NFT1G | MOSFET | Mosfet, Dual N-Ch, 30V, 13.5A, Dfn; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerTDFN | SOT3; 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical) | TO-3 | 8-PowerTDFN | |
| Polarity | N-Channel | ||||
| V(BR)DSS | 30 volts | ||||
| PD | 1100 to 1200 milliwatts |