onsemi FET, MOSFET Arrays NTMFD1D4N02P1E

Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A (Ta), 74A (Tc), 24A (Ta), 155A (Tc) 960mW (Ta), 1W (Ta) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A (Ta), 74A (Tc), 24A (Ta), 155A (Tc) 960mW (Ta), 1W (Ta) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NTMFD1D4N02P1ETR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTMFD1D4N02P1ETR-ND
FET, MOSFET Arrays 488-NTMFD1D4N02P1ETR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A (Ta), 74A (Tc), 24A (Ta), 155A (Tc) 960mW (Ta), 1W (Ta) Surface Mount 8-PQFN (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 13A (Ta), 74A (Tc), 24A (Ta), 155A (Tc) 960mW (Ta), 1W (Ta) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTMFD1D4N02P1EDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTMFD1D4N02P1EDKR-ND
FET, MOSFET Arrays 488-NTMFD1D4N02P1EDKR-ND
MOSFET 2N-CH 25V 13A 8PQFN

MOSFET 2N-CH 25V 13A 8PQFN

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTMFD1D4N02P1ECT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTMFD1D4N02P1ECT-ND
FET, MOSFET Arrays 488-NTMFD1D4N02P1ECT-ND
MOSFET 2N-CH 25V 13A 8PQFN

MOSFET 2N-CH 25V 13A 8PQFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFD1D4N02P1E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD1D4N02P1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD1D4N02P1E
MOSFET 2N-CH 25V 13A/74A 8PQFN

MOSFET 2N-CH 25V 13A/74A 8PQFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 488-NTMFD1D4N02P1ETR-ND NTMFD1D4N02P1E
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN 8-PowerWDFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF2805 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 0.0047 ohms
Package Type TO-220; TO-220-3
View Details
6 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details