onsemi FET, MOSFET Arrays NTMFD020N06CT1G

Description
MOSFET 2N-CH 60V 8A 8DFN
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 8A 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NTMFD020N06CT1GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTMFD020N06CT1GCT-ND
FET, MOSFET Arrays 488-NTMFD020N06CT1GCT-ND
MOSFET 2N-CH 60V 8A 8DFN

MOSFET 2N-CH 60V 8A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTMFD020N06CT1GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTMFD020N06CT1GTR-ND
FET, MOSFET Arrays 488-NTMFD020N06CT1GTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta), 27A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 8A (Ta), 27A (Tc) 3.1W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTMFD020N06CT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTMFD020N06CT1GDKR-ND
FET, MOSFET Arrays 488-NTMFD020N06CT1GDKR-ND
MOSFET 2N-CH 60V 8A 8DFN

MOSFET 2N-CH 60V 8A 8DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFD020N06CT1G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFD020N06CT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFD020N06CT1G
MOSFET 2N-CH 60V 8A/27A 8DFN

MOSFET 2N-CH 60V 8A/27A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 488-NTMFD020N06CT1GCT-ND NTMFD020N06CT1G
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF540ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers