The NTMFD001N03P9 is a dual N-channel power MOSFET from Quarktwin Technology Ltd. designed for applications such as DC-DC converters and system voltage rails. It features a compact footprint of 5x6 mm, making it suitable for space-constrained designs. The device has a maximum drain-to-source voltage of 30 V and offers low on-resistance values, with RDS(on) ratings of 5.0 mΩ at 10 V and 6.5 mΩ at 4.5 V for one channel, and 0.75 mΩ at 10 V and 0.9 mΩ at 4.5 V for the other channel, which helps minimize conduction losses. The MOSFET supports continuous drain currents of up to 57 A and 165 A for the two channels, respectively, at a case temperature of 25°C. It is also RoHS compliant and free from lead, halogens, and brominated flame retardants. The device is characterized by low gate charge and capacitance, which reduces driver losses, making it efficient for high-frequency applications. The operating temperature range is from -55°C to 150°C, ensuring reliability in various environments.
Win Source Part Number: 1004709-NTMFD001N03P
Category: Integrated Circuits (ICs)>Specialized ICs
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-NTMFD001N03P9-O
POWER MOSFET, N-CHANNEL POWERTRE
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1004709-NTMFD001N03P9 | NTMFD001N03P9 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |