Win Source Part Number: 1351522-NTMFC013NP10
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100V
Power - Max: 2.7W (Ta) , 102W (Tc)
Configuration: N and P-Channel
Mounting Type: Surface Mount
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTMFC013
Current - Continuous Drain (Id) @ 25°C: 9A (Ta) , 60A (Tc) , 5A (Ta) , 36A (Tc)
Rds On (Max) @ Id, Vgs: 13.4mOhm @ 8.5A, 10V, 36mOhm @ 8.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 158µA, 4V @ 158µA
Gate Charge (Qg) (Max) @ Vgs: 23nC @ 4.5V, 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1345pF @ 50V, 2443pF @ 50V
MOSFET N/P-CH 100V 9A 8WDFN
MOSFET N/P-CH 100V 9A 8WDFN
Mosfet Array N and P-Channel 100V 9A (Ta), 60A (Tc), 5A (Ta), 36A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 8-WDFN (5x6)
MOSFET N/P-CH 100V 9A 8WDFN Product overview: NTMFC013NP10M5L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMFC013NP10M5L can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 100V 9A 8WDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1351522-NTMFC013NP10M5L | 488-NTMFC013NP10M5LCT-ND | 289-NTMFC013NP10M5L | NTMFC013NP10M5L |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | FET, MOSFET Arrays | 100V 9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | 8-PowerWDFN | Tape & Reel (TR) | 8-PowerWDFN |
| MOSFET Operating Mode | Enhancement |