onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N03R2G NTMD6N03R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 013562-NTMD6N03R2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.29W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 950pF @ 24V Maximum Rds On at Id,Vgs: 32 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 013562-NTMD6N03R2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.29W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 950pF @ 24V Maximum Rds On at Id,Vgs: 32 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N03R2G - 013562-NTMD6N03R2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N03R2G
013562-NTMD6N03R2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N03R2G 013562-NTMD6N03R2G
Manufacturer: ON Semiconductor Win Source Part Number: 013562-NTMD6N03R2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.29W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 950pF @ 24V Maximum Rds On at Id,Vgs: 32 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 013562-NTMD6N03R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.29W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 950pF @ 24V
Maximum Rds On at Id,Vgs: 32 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - NTMD6N03R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD6N03R2GOSTR-ND
FET, MOSFET Arrays NTMD6N03R2GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 1.29W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6A 1.29W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 30V 6A SOIC MOSFET Transistor
289-NTMD6N03R2G
Dual 30V 6A SOIC MOSFET Transistor 289-NTMD6N03R2G
Dual N-Ch MOSFET 30V 6A 32mR SOIC Product overview: NTMD6N03R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD6N03R2G can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 30V 6A 32mR SOIC Product overview: NTMD6N03R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD6N03R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET 30V SPCL TR

MOSFET NFET 30V SPCL TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMD6N03R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMD6N03R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMD6N03R2G
MOSFET 2N-CH 30V 6A 8SOIC

MOSFET 2N-CH 30V 6A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 013562-NTMD6N03R2G NTMD6N03R2GOSTR-ND 289-NTMD6N03R2G NTMD6N03R2G NTMD6N03R2G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N03R2G FET, MOSFET Arrays Dual 30V 6A SOIC MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
V(BR)DSS 30 volts
PD 1290 milliwatts 1290 milliwatts
Unlock Full Specs
to access all available technical data