onsemi FET, MOSFET Arrays NTMD6N02R2G

Description
Mosfet Array 2 N-Channel (Dual) 20V 3.92A 730mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 3.92A 730mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTMD6N02R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD6N02R2GOSTR-ND
FET, MOSFET Arrays NTMD6N02R2GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3.92A 730mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 3.92A 730mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - NTMD6N02R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD6N02R2GOSCT-ND
FET, MOSFET Arrays NTMD6N02R2GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 3.92A 730mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 3.92A 730mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - NTMD6N02R2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD6N02R2GOSDKR-ND
FET, MOSFET Arrays NTMD6N02R2GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 3.92A 730mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 3.92A 730mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N02R2G - 013561-NTMD6N02R2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N02R2G
013561-NTMD6N02R2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N02R2G 013561-NTMD6N02R2G
Manufacturer: ON Semiconductor Win Source Part Number: 013561-NTMD6N02R2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: NTMD6N02 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 730mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.92A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 1100pF @ 16V Maximum Rds On at Id,Vgs: 35 mOhm @ 6A, 4.5V Alternative Parts (Cross-Reference): Si9925DY-T1-E3; Si9925DY-E3; Si9925DY; Si9925DY-T1; Introduction Date: November 20, 2000 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 013561-NTMD6N02R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: NTMD6N02
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 730mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.92A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1100pF @ 16V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6A, 4.5V
Alternative Parts (Cross-Reference): Si9925DY-T1-E3; Si9925DY-E3; Si9925DY; Si9925DY-T1;
Introduction Date: November 20, 2000
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 20V 6.5A SOIC MOSFET Transistor
289-NTMD6N02R2G
Dual 20V 6.5A SOIC MOSFET Transistor 289-NTMD6N02R2G
Dual N-Ch MOSFET 20V 6.5A 35mR SOIC-8 Product overview: NTMD6N02R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 6.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 6.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD6N02R2G can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 20V 6.5A 35mR SOIC-8 Product overview: NTMD6N02R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 6.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 6.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD6N02R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 20V, Soic; Channel Type Onsemi - 70K4028 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, Soic; Channel Type Onsemi
70K4028
N Channel Mosfet, 20V, Soic; Channel Type Onsemi 70K4028
N CHANNEL MOSFET, 20V, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:12V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMD6N02R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMD6N02R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMD6N02R2G
MOSFET 2N-CH 20V 3.92A 8SOIC

MOSFET 2N-CH 20V 3.92A 8SOIC

Supplier's Site
FET, MOSFET Arrays - NTMD6N02R2G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTMD6N02R2G
FET, MOSFET Arrays NTMD6N02R2G
MOSFET 2N-CH 20V 3.92A 8SOIC

MOSFET 2N-CH 20V 3.92A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMD6N02R2GOSTR-ND 013561-NTMD6N02R2G 289-NTMD6N02R2G 70K4028 NTMD6N02R2G NTMD6N02R2G
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD6N02R2G Dual 20V 6.5A SOIC MOSFET Transistor N Channel Mosfet, 20V, Soic; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 20 volts 20 volts
PD 730 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data