onsemi MOSFETs NTMD4N03R2G

Description
MOSFET Dual N-Channel 30V 4A SOIC8
Request a Quote Datasheet
Description
MOSFET Dual N-Channel 30V 4A SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7800674 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800674
MOSFETs 7800674
MOSFET Dual N-Channel 30V 4A SOIC8

MOSFET Dual N-Channel 30V 4A SOIC8

Supplier's Site
MOSFETs - 7800674P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800674P
MOSFETs 7800674P
MOSFET Dual N-Channel 30V 4A SOIC8

MOSFET Dual N-Channel 30V 4A SOIC8

Supplier's Site
MOSFETs - 1631128 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1631128
MOSFETs 1631128
MOSFET Dual N-Channel 30V 4A SOIC8

MOSFET Dual N-Channel 30V 4A SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4N03R2G - 025797-NTMD4N03R2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4N03R2G
025797-NTMD4N03R2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4N03R2G 025797-NTMD4N03R2G
Manufacturer: ON Semiconductor Win Source Part Number: 025797-NTMD4N03R2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 400pF @ 20V Maximum Rds On at Id,Vgs: 60 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025797-NTMD4N03R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 400pF @ 20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 30V 4A SOIC MOSFET Transistor
289-NTMD4N03R2G
Dual 30V 4A SOIC MOSFET Transistor 289-NTMD4N03R2G
Dual N-Ch MOSFET 30V 4A 48mR SOIC Product overview: NTMD4N03R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD4N03R2G can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 30V 4A 48mR SOIC Product overview: NTMD4N03R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD4N03R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTMD4N03R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD4N03R2GOSTR-ND
FET, MOSFET Arrays NTMD4N03R2GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - NTMD4N03R2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD4N03R2GOSDKR-ND
FET, MOSFET Arrays NTMD4N03R2GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - NTMD4N03R2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD4N03R2GOSCT-ND
FET, MOSFET Arrays NTMD4N03R2GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - NTMD4N03R2G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTMD4N03R2G
FET, MOSFET Arrays NTMD4N03R2G
MOSFET 2N-CH 30V 4A 8SOIC

MOSFET 2N-CH 30V 4A 8SOIC

Supplier's Site Datasheet
N Channel Mosfet, 30V, 4A, Soic; Transistor Polarity Onsemi - 10N9583 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 4A, Soic; Transistor Polarity Onsemi
10N9583
N Channel Mosfet, 30V, 4A, Soic; Transistor Polarity Onsemi 10N9583
N CHANNEL MOSFET, 30V, 4A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 4A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 4A, Soic, Full Reel; Transistor Polarity Onsemi - 35K4189 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 4A, Soic, Full Reel; Transistor Polarity Onsemi
35K4189
N Channel Mosfet, 30V, 4A, Soic, Full Reel; Transistor Polarity Onsemi 35K4189
N CHANNEL MOSFET, 30V, 4A, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 4A, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.048ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 4A, Soic; Transistor Polarity Onsemi - 50AC6493 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 4A, Soic; Transistor Polarity Onsemi
50AC6493
Mosfet, Dual N-Ch, 30V, 4A, Soic; Transistor Polarity Onsemi 50AC6493
MOSFET, DUAL N-CH, 30V, 4A, SOIC; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 4A, SOIC; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 4A N-Channel

MOSFET 30V 4A N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMD4N03R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMD4N03R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMD4N03R2G
MOSFET 2N-CH 30V 4A 8SOIC

MOSFET 2N-CH 30V 4A 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7800674 7800674P 025797-NTMD4N03R2G 289-NTMD4N03R2G NTMD4N03R2GOSTR-ND NTMD4N03R2G 10N9583 50AC6493 NTMD4N03R2G NTMD4N03R2G
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4N03R2G Dual 30V 4A SOIC MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays N Channel Mosfet, 30V, 4A, Soic; Transistor Polarity Onsemi Mosfet, Dual N-Ch, 30V, 4A, Soic; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic SOIC SOT3; 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Number of units in IC 2
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 120A MOSFET Transistor - 278-AUIRFS4310Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers