onsemi Single FETs, MOSFETs NTMD4884NFR2G

Description
N-Channel 30V 3.3A (Ta) 770mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 3.3A (Ta) 770mW (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMD4884NFR2G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMD4884NFR2G-ND
Single FETs, MOSFETs NTMD4884NFR2G-ND
N-Channel 30V 3.3A (Ta) 770mW (Ta) Surface Mount 8-SOIC

N-Channel 30V 3.3A (Ta) 770mW (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4884NFR2G - 1083905-NTMD4884NFR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4884NFR2G
1083905-NTMD4884NFR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4884NFR2G 1083905-NTMD4884NFR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083905-NTMD4884NFR2 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 770mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 4.2nC @ 4.5V Max Input Capacitance: 360pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 48 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083905-NTMD4884NFR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 770mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.3A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 4.2nC @ 4.5V
Max Input Capacitance: 360pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 48 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel Schottky 30 V 5.7 A MOSFET Transistor
278-NTMD4884NFR2G
N-Channel Schottky 30 V 5.7 A MOSFET Transistor 278-NTMD4884NFR2G
Power MOSFET and Schottky Diode, 30 V, 5.7 A, Single N-Channel, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMD4884NFR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 5.7 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 5.7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMD4884NFR2G can be used for catalog matching and distributor lookup.

Power MOSFET and Schottky Diode, 30 V, 5.7 A, Single N-Channel, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMD4884NFR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Schottky, 30 V, 5.7 A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, 30 V, 5.7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMD4884NFR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMD4884NFR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMD4884NFR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMD4884NFR2G
MOSFET N-CH 30V 3.3A 8SOIC

MOSFET N-CH 30V 3.3A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMD4884NFR2G-ND 1083905-NTMD4884NFR2G 278-NTMD4884NFR2G NTMD4884NFR2G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4884NFR2G N-Channel Schottky 30 V 5.7 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFS4010TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers