onsemi Dual 30V 6.4A SOIC MOSFET Transistor NTMD4820NR2G

Description
Dual N-Ch Power MOSFET 30V 6.4A 20mR SOIC-8 Product overview: NTMD4820NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6.4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD4820NR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Ch Power MOSFET 30V 6.4A 20mR SOIC-8 Product overview: NTMD4820NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6.4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD4820NR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V 6.4A SOIC MOSFET Transistor
289-NTMD4820NR2G
Dual 30V 6.4A SOIC MOSFET Transistor 289-NTMD4820NR2G
Dual N-Ch Power MOSFET 30V 6.4A 20mR SOIC-8 Product overview: NTMD4820NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6.4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD4820NR2G can be used for catalog matching and distributor lookup.

Dual N-Ch Power MOSFET 30V 6.4A 20mR SOIC-8 Product overview: NTMD4820NR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 6.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 6.4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD4820NR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4820NR2G - 025795-NTMD4820NR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4820NR2G
025795-NTMD4820NR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4820NR2G 025795-NTMD4820NR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025795-NTMD4820NR2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 750mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.9A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 7.7nC @ 4.5V Max Input Capacitance: 940pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 7.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025795-NTMD4820NR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 750mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 7.7nC @ 4.5V
Max Input Capacitance: 940pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 7.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMD4820NR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMD4820NR2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMD4820NR2G
MOSFET 2N-CH 30V 4.9A 8SOIC

MOSFET 2N-CH 30V 4.9A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8 30V 8A TR 0.020R

MOSFET NFET SO8 30V 8A TR 0.020R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NTMD4820NR2G 025795-NTMD4820NR2G NTMD4820NR2G NTMD4820NR2G
Product Name Dual 30V 6.4A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD4820NR2G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
PD 750 milliwatts 750 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data