onsemi FET, MOSFET Arrays NTMD2P01R2

Description
Mosfet Array 2 P-Channel (Dual) 16V 2.3A 710mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 16V 2.3A 710mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTMD2P01R2OS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMD2P01R2OS-ND
FET, MOSFET Arrays NTMD2P01R2OS-ND
Mosfet Array 2 P-Channel (Dual) 16V 2.3A 710mW Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 16V 2.3A 710mW Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual 2.3A 16V MOSFET Transistor
289-NTMD2P01R2
P-Channel Dual 2.3A 16V MOSFET Transistor 289-NTMD2P01R2
2.3A, 16V, 0.1ohm, 2 CHANNEL, P-CHANNEL, Si, POWER, MOSFET, CASE 751-07, SOIC-8 Product overview: NTMD2P01R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 2.3A, 16V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.3A, 16V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD2P01R2 can be used for catalog matching and distributor lookup.

2.3A, 16V, 0.1ohm, 2 CHANNEL, P-CHANNEL, Si, POWER, MOSFET, CASE 751-07, SOIC-8 Product overview: NTMD2P01R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 2.3A, 16V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.3A, 16V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD2P01R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2P01R2 - 000481-NTMD2P01R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2P01R2
000481-NTMD2P01R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2P01R2 000481-NTMD2P01R2
Manufacturer: ON Semiconductor Win Source Part Number: 000481-NTMD2P01R2 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 710mW Drain-Source Breakdown Voltage: 16V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 750pF @ 16V Maximum Rds On at Id,Vgs: 100 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 000481-NTMD2P01R2
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 710mW
Drain-Source Breakdown Voltage: 16V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 750pF @ 16V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMD2P01R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMD2P01R2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMD2P01R2
MOSFET 2P-CH 16V 2.3A 8SOIC

MOSFET 2P-CH 16V 2.3A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTMD2P01R2OS-ND 289-NTMD2P01R2 000481-NTMD2P01R2 NTMD2P01R2
Product Name FET, MOSFET Arrays P-Channel Dual 2.3A 16V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD2P01R2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC
Polarity P-Channel P-Channel
PD 710 milliwatts 710 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - AUIRFB3207-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers